Capital Lighting, Inc. WS110-G101WT/CH Sconces-Single Glass 610006

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 3 Bulb Qty: 1 Wattage: 60 Finish: Chrome Product Name: Wall Sconce UPC: 790576157412 Category: Wall Sconces Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g101wt.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 3 Bulb Qty: 1 Wattage: 60 Finish: Chrome Product Name: Wall Sconce UPC: 790576157412 Category: Wall Sconces Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g101wt.pdf

Suppliers

Company
Product
Description
Supplier Links
WS110-G101WT/CH Sconces-Single Glass - 610006 - Capital Lighting, Inc.
Columbus, OH, USA
WS110-G101WT/CH Sconces-Single Glass
610006
WS110-G101WT/CH Sconces-Single Glass 610006
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 3 Bulb Qty: 1 Wattage: 60 Finish: Chrome Product Name: Wall Sconce UPC: 790576157412 Category: Wall Sconces Glass: White Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g101wt.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.00
Extension: 3
Bulb
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: Wall Sconce
UPC: 790576157412
Category: Wall Sconces
Glass: White
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/g101wt.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610006
Product Name WS110-G101WT/CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details