Capital Lighting, Inc. 111-1072 Lamps-Table Lamps 609796

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Length 18.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Cherry Glass And Black Nickel Weight: 5 Product Name: One Light Lamp UPC: 843558027859 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Length 18.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Cherry Glass And Black Nickel Weight: 5 Product Name: One Light Lamp UPC: 843558027859 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
111-1072 Lamps-Table Lamps - 609796 - Capital Lighting, Inc.
Columbus, OH, USA
111-1072 Lamps-Table Lamps
609796
111-1072 Lamps-Table Lamps 609796
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Length 18.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Cherry Glass And Black Nickel Weight: 5 Product Name: One Light Lamp UPC: 843558027859 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.00
Length 18.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Cherry Glass And Black Nickel
Weight: 5
Product Name: One Light Lamp
UPC: 843558027859
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609796
Product Name 111-1072 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details