Capital Lighting, Inc. 111-1073 Lamps-Table Lamps 609793

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cherry Glass And Black Nickel Weight: 4 Product Name: One Light Lamp UPC: 843558027866 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cherry Glass And Black Nickel Weight: 4 Product Name: One Light Lamp UPC: 843558027866 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
111-1073 Lamps-Table Lamps - 609793 - Capital Lighting, Inc.
Columbus, OH, USA
111-1073 Lamps-Table Lamps
609793
111-1073 Lamps-Table Lamps 609793
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cherry Glass And Black Nickel Weight: 4 Product Name: One Light Lamp UPC: 843558027866 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 23.00
Length 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Cherry Glass And Black Nickel
Weight: 4
Product Name: One Light Lamp
UPC: 843558027866
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609793
Product Name 111-1073 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details