Capital Lighting, Inc. 111-1088 Lamps-Table Lamps 609778

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Light Natural Rattan Weight: 5 Product Name: One Light Lamp UPC: 843558028016 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Light Natural Rattan Weight: 5 Product Name: One Light Lamp UPC: 843558028016 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
111-1088 Lamps-Table Lamps - 609778 - Capital Lighting, Inc.
Columbus, OH, USA
111-1088 Lamps-Table Lamps
609778
111-1088 Lamps-Table Lamps 609778
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Light Natural Rattan Weight: 5 Product Name: One Light Lamp UPC: 843558028016 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Light Natural Rattan
Weight: 5
Product Name: One Light Lamp
UPC: 843558028016
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609778
Product Name 111-1088 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details