Capital Lighting, Inc. 111-1081 Lamps-Table Lamps 609774

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Chrome Weight: 1 Product Name: One Light Lamp UPC: 843558027941 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Chrome Weight: 1 Product Name: One Light Lamp UPC: 843558027941 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
111-1081 Lamps-Table Lamps - 609774 - Capital Lighting, Inc.
Columbus, OH, USA
111-1081 Lamps-Table Lamps
609774
111-1081 Lamps-Table Lamps 609774
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Chrome Weight: 1 Product Name: One Light Lamp UPC: 843558027941 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Chrome
Weight: 1
Product Name: One Light Lamp
UPC: 843558027941
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609774
Product Name 111-1081 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details