Capital Lighting, Inc. 111-1099 Lamps-Table Lamps 609769

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Grey Glass And Black Nickel Weight: 10 Product Name: One Light Lamp UPC: 843558028122 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Grey Glass And Black Nickel Weight: 10 Product Name: One Light Lamp UPC: 843558028122 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
111-1099 Lamps-Table Lamps - 609769 - Capital Lighting, Inc.
Columbus, OH, USA
111-1099 Lamps-Table Lamps
609769
111-1099 Lamps-Table Lamps 609769
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Grey Glass And Black Nickel Weight: 10 Product Name: One Light Lamp UPC: 843558028122 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 28.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Grey Glass And Black Nickel
Weight: 10
Product Name: One Light Lamp
UPC: 843558028122
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609769
Product Name 111-1099 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details