Capital Lighting, Inc. 111-1101 Lamps-Accent Lamps 609764

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Black Nickel Weight: 4 Product Name: One Light Lamp UPC: 843558028146 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Black Nickel Weight: 4 Product Name: One Light Lamp UPC: 843558028146 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
111-1101 Lamps-Accent Lamps - 609764 - Capital Lighting, Inc.
Columbus, OH, USA
111-1101 Lamps-Accent Lamps
609764
111-1101 Lamps-Accent Lamps 609764
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Black Nickel Weight: 4 Product Name: One Light Lamp UPC: 843558028146 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Black Nickel
Weight: 4
Product Name: One Light Lamp
UPC: 843558028146
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609764
Product Name 111-1101 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details