Capital Lighting, Inc. 111-1104 Lamps-Table Lamps 609761

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Glass And Chrome Weight: 2 Product Name: One Light Lamp UPC: 843558028177 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Glass And Chrome Weight: 2 Product Name: One Light Lamp UPC: 843558028177 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
111-1104 Lamps-Table Lamps - 609761 - Capital Lighting, Inc.
Columbus, OH, USA
111-1104 Lamps-Table Lamps
609761
111-1104 Lamps-Table Lamps 609761
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Glass And Chrome Weight: 2 Product Name: One Light Lamp UPC: 843558028177 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black Glass And Chrome
Weight: 2
Product Name: One Light Lamp
UPC: 843558028177
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609761
Product Name 111-1104 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details