Capital Lighting, Inc. 113-1118 Lamps-Table Lamps 609719

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Toledo Distressed Red Product Name: One Light Lamp UPC: 843558028320 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Toledo Distressed Red Product Name: One Light Lamp UPC: 843558028320 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
113-1118 Lamps-Table Lamps - 609719 - Capital Lighting, Inc.
Columbus, OH, USA
113-1118 Lamps-Table Lamps
609719
113-1118 Lamps-Table Lamps 609719
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Toledo Distressed Red Product Name: One Light Lamp UPC: 843558028320 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Toledo Distressed Red
Product Name: One Light Lamp
UPC: 843558028320
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609719
Product Name 113-1118 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details