PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.50
Length 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Weight: 3
Product Name: One Light Lamp
UPC: 841406011807
Category: Table Lamp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 609597 |
| Product Name | 93-451 Lamps-Table Lamps |
| Application | Residential |