Capital Lighting, Inc. 93-482 Lamps-Table Lamps 609593

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 31.25 Length 31.25 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 8 Product Name: One Light Lamp UPC: 843558001361 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 31.25 Length 31.25 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 8 Product Name: One Light Lamp UPC: 843558001361 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-482 Lamps-Table Lamps - 609593 - Capital Lighting, Inc.
Columbus, OH, USA
93-482 Lamps-Table Lamps
609593
93-482 Lamps-Table Lamps 609593
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 31.25 Length 31.25 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 8 Product Name: One Light Lamp UPC: 843558001361 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 31.25
Length 31.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Weight: 8
Product Name: One Light Lamp
UPC: 843558001361
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609593
Product Name 93-482 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details