Capital Lighting, Inc. 93-513 Lamps-Table Lamps 609579

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Weight: 3 Product Name: One Light Lamp UPC: 832740003009 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Weight: 3 Product Name: One Light Lamp UPC: 832740003009 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-513 Lamps-Table Lamps - 609579 - Capital Lighting, Inc.
Columbus, OH, USA
93-513 Lamps-Table Lamps
609579
93-513 Lamps-Table Lamps 609579
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Weight: 3 Product Name: One Light Lamp UPC: 832740003009 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.00
Length 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Weight: 3
Product Name: One Light Lamp
UPC: 832740003009
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609579
Product Name 93-513 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details