PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.00
Length 20.00
Bulb
Qty: 1
Wattage: 100
Weight: 7
Product Name: One Light Lamp
UPC: 841406018011
Category: Table Lamp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 609576 |
| Product Name | 93-530 Lamps-Table Lamps |
| Application | Residential |