Capital Lighting, Inc. 84-846B Lamps-Table Lamps 609354

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Montpellier Black Weight: 7 Product Name: One Light Lamp UPC: 843558018789 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Montpellier Black Weight: 7 Product Name: One Light Lamp UPC: 843558018789 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
84-846B Lamps-Table Lamps - 609354 - Capital Lighting, Inc.
Columbus, OH, USA
84-846B Lamps-Table Lamps
609354
84-846B Lamps-Table Lamps 609354
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Montpellier Black Weight: 7 Product Name: One Light Lamp UPC: 843558018789 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 34.00
Length 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Montpellier Black
Weight: 7
Product Name: One Light Lamp
UPC: 843558018789
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609354
Product Name 84-846B Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details