Capital Lighting, Inc. 84-026 Lamps-Table Lamps 609311

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Length 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Red/White Weight: 6 Product Name: One Light Lamp UPC: 843558011834 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Length 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Red/White Weight: 6 Product Name: One Light Lamp UPC: 843558011834 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
84-026 Lamps-Table Lamps - 609311 - Capital Lighting, Inc.
Columbus, OH, USA
84-026 Lamps-Table Lamps
609311
84-026 Lamps-Table Lamps 609311
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Length 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Red/White Weight: 6 Product Name: One Light Lamp UPC: 843558011834 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.00
Length 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Red/White
Weight: 6
Product Name: One Light Lamp
UPC: 843558011834
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609311
Product Name 84-026 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details