Capital Lighting, Inc. 93-029 Lamps-Table Lamps 609277

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed White Weight: 8 Product Name: One Light Lamp UPC: 843558009787 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed White Weight: 8 Product Name: One Light Lamp UPC: 843558009787 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-029 Lamps-Table Lamps - 609277 - Capital Lighting, Inc.
Columbus, OH, USA
93-029 Lamps-Table Lamps
609277
93-029 Lamps-Table Lamps 609277
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed White Weight: 8 Product Name: One Light Lamp UPC: 843558009787 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 30.50
Length 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Distressed White
Weight: 8
Product Name: One Light Lamp
UPC: 843558009787
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609277
Product Name 93-029 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details