Capital Lighting, Inc. 93-052 Lamps-Table Lamps 609270

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Leaf / Black Weight: 7 Product Name: One Light Lamp UPC: 843558009770 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Leaf / Black Weight: 7 Product Name: One Light Lamp UPC: 843558009770 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-052 Lamps-Table Lamps - 609270 - Capital Lighting, Inc.
Columbus, OH, USA
93-052 Lamps-Table Lamps
609270
93-052 Lamps-Table Lamps 609270
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Leaf / Black Weight: 7 Product Name: One Light Lamp UPC: 843558009770 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 31.00
Length 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gold Leaf / Black
Weight: 7
Product Name: One Light Lamp
UPC: 843558009770
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609270
Product Name 93-052 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details