Capital Lighting, Inc. 93-345 Lamps-Accent Lamps 609222

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Length 12.00 Bulb Qty: 1 Wattage: 15 Finish: _ Weight: 2 Product Name: One Light Lamp UPC: 841406005073 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Length 12.00 Bulb Qty: 1 Wattage: 15 Finish: _ Weight: 2 Product Name: One Light Lamp UPC: 841406005073 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-345 Lamps-Accent Lamps - 609222 - Capital Lighting, Inc.
Columbus, OH, USA
93-345 Lamps-Accent Lamps
609222
93-345 Lamps-Accent Lamps 609222
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Length 12.00 Bulb Qty: 1 Wattage: 15 Finish: _ Weight: 2 Product Name: One Light Lamp UPC: 841406005073 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Length 12.00
Bulb
Qty: 1
Wattage: 15
Finish: _
Weight: 2
Product Name: One Light Lamp
UPC: 841406005073
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609222
Product Name 93-345 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details