PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 36.00
Length 36.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Silver Leaf
Weight: 8
Product Name: One Light Lamp
UPC: 843558017966
Category: Table Lamp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 609210 |
| Product Name | 93-190 Lamps-Table Lamps |
| Application | Residential |