Capital Lighting, Inc. 93-308 Lamps-Table Lamps 609208

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Leaf Weight: 6 Product Name: One Light Lamp UPC: 841406001044 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Leaf Weight: 6 Product Name: One Light Lamp UPC: 841406001044 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-308 Lamps-Table Lamps - 609208 - Capital Lighting, Inc.
Columbus, OH, USA
93-308 Lamps-Table Lamps
609208
93-308 Lamps-Table Lamps 609208
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Leaf Weight: 6 Product Name: One Light Lamp UPC: 841406001044 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 33.50
Length 33.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gold Leaf
Weight: 6
Product Name: One Light Lamp
UPC: 841406001044
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609208
Product Name 93-308 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details