Capital Lighting, Inc. 93-302 Lamps-Table Lamps 609206

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.25 Length 30.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cozad Weight: 8 Product Name: One Light Lamp UPC: 841406000948 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.25 Length 30.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cozad Weight: 8 Product Name: One Light Lamp UPC: 841406000948 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-302 Lamps-Table Lamps - 609206 - Capital Lighting, Inc.
Columbus, OH, USA
93-302 Lamps-Table Lamps
609206
93-302 Lamps-Table Lamps 609206
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.25 Length 30.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cozad Weight: 8 Product Name: One Light Lamp UPC: 841406000948 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 30.25
Length 30.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Cozad
Weight: 8
Product Name: One Light Lamp
UPC: 841406000948
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609206
Product Name 93-302 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details