Capital Lighting, Inc. 91-148 Lamps-Table Lamps 609184

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 32.75 Length 32.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold Leaf Weight: 5 Product Name: One Light Lamp UPC: 841406003611 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 32.75 Length 32.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold Leaf Weight: 5 Product Name: One Light Lamp UPC: 841406003611 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-148 Lamps-Table Lamps - 609184 - Capital Lighting, Inc.
Columbus, OH, USA
91-148 Lamps-Table Lamps
609184
91-148 Lamps-Table Lamps 609184
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 32.75 Length 32.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold Leaf Weight: 5 Product Name: One Light Lamp UPC: 841406003611 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 32.75
Length 32.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Gold Leaf
Weight: 5
Product Name: One Light Lamp
UPC: 841406003611
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609184
Product Name 91-148 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details