Capital Lighting, Inc. 91-036 Lamps-Table Lamps 609157

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 36.25 Length 36.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Leaf / Black Weight: 11 Product Name: One Light Lamp UPC: 832740006659 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 36.25 Length 36.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Leaf / Black Weight: 11 Product Name: One Light Lamp UPC: 832740006659 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-036 Lamps-Table Lamps - 609157 - Capital Lighting, Inc.
Columbus, OH, USA
91-036 Lamps-Table Lamps
609157
91-036 Lamps-Table Lamps 609157
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 36.25 Length 36.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Leaf / Black Weight: 11 Product Name: One Light Lamp UPC: 832740006659 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 36.25
Length 36.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gold Leaf / Black
Weight: 11
Product Name: One Light Lamp
UPC: 832740006659
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609157
Product Name 91-036 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details