Capital Lighting, Inc. 91-083 Lamps-Table Lamps 609156

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Alliance Red Weight: 5 Product Name: One Light Lamp UPC: 841406013009 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Alliance Red Weight: 5 Product Name: One Light Lamp UPC: 841406013009 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-083 Lamps-Table Lamps - 609156 - Capital Lighting, Inc.
Columbus, OH, USA
91-083 Lamps-Table Lamps
609156
91-083 Lamps-Table Lamps 609156
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Alliance Red Weight: 5 Product Name: One Light Lamp UPC: 841406013009 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 21.50
Length 21.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Alliance Red
Weight: 5
Product Name: One Light Lamp
UPC: 841406013009
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609156
Product Name 91-083 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details