Capital Lighting, Inc. 91-135 Lamps-Table Lamps 609152

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 41.25 Length 41.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Arahapahoe Sand Weight: 11 Product Name: One Light Lamp UPC: 841406011265 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 41.25 Length 41.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Arahapahoe Sand Weight: 11 Product Name: One Light Lamp UPC: 841406011265 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-135 Lamps-Table Lamps - 609152 - Capital Lighting, Inc.
Columbus, OH, USA
91-135 Lamps-Table Lamps
609152
91-135 Lamps-Table Lamps 609152
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 41.25 Length 41.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Arahapahoe Sand Weight: 11 Product Name: One Light Lamp UPC: 841406011265 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 41.25
Length 41.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Arahapahoe Sand
Weight: 11
Product Name: One Light Lamp
UPC: 841406011265
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609152
Product Name 91-135 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details