Capital Lighting, Inc. 91-194 Lamps-Table Lamps 609098

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 38.50 Length 38.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Gold Leaf / Black Weight: 7 Product Name: One Light Lamp UPC: 832740007786 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 38.50 Length 38.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Gold Leaf / Black Weight: 7 Product Name: One Light Lamp UPC: 832740007786 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-194 Lamps-Table Lamps - 609098 - Capital Lighting, Inc.
Columbus, OH, USA
91-194 Lamps-Table Lamps
609098
91-194 Lamps-Table Lamps 609098
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 38.50 Length 38.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Gold Leaf / Black Weight: 7 Product Name: One Light Lamp UPC: 832740007786 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 38.50
Length 38.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Gold Leaf / Black
Weight: 7
Product Name: One Light Lamp
UPC: 832740007786
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609098
Product Name 91-194 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details