Capital Lighting, Inc. 91-224 Lamps-Table Lamps 609070

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Blue Springs Weight: 7 Product Name: One Light Lamp UPC: 841406002256 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Blue Springs Weight: 7 Product Name: One Light Lamp UPC: 841406002256 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-224 Lamps-Table Lamps - 609070 - Capital Lighting, Inc.
Columbus, OH, USA
91-224 Lamps-Table Lamps
609070
91-224 Lamps-Table Lamps 609070
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Blue Springs Weight: 7 Product Name: One Light Lamp UPC: 841406002256 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 22.00
Length 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Blue Springs
Weight: 7
Product Name: One Light Lamp
UPC: 841406002256
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609070
Product Name 91-224 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details