Capital Lighting, Inc. 91-342 Lamps-Table Lamps 609068

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black / Antique White Weight: 7 Product Name: One Light Lamp UPC: 832740000350 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black / Antique White Weight: 7 Product Name: One Light Lamp UPC: 832740000350 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-342 Lamps-Table Lamps - 609068 - Capital Lighting, Inc.
Columbus, OH, USA
91-342 Lamps-Table Lamps
609068
91-342 Lamps-Table Lamps 609068
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black / Antique White Weight: 7 Product Name: One Light Lamp UPC: 832740000350 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 29.00
Length 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black / Antique White
Weight: 7
Product Name: One Light Lamp
UPC: 832740000350
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609068
Product Name 91-342 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details