Capital Lighting, Inc. 91-277 Lamps-Accent Lamps 609067

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Alman Antique White / Green Weight: 5 Product Name: One Light Lamp UPC: 843558001880 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Alman Antique White / Green Weight: 5 Product Name: One Light Lamp UPC: 843558001880 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-277 Lamps-Accent Lamps - 609067 - Capital Lighting, Inc.
Columbus, OH, USA
91-277 Lamps-Accent Lamps
609067
91-277 Lamps-Accent Lamps 609067
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Alman Antique White / Green Weight: 5 Product Name: One Light Lamp UPC: 843558001880 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.00
Length 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Alman Antique White / Green
Weight: 5
Product Name: One Light Lamp
UPC: 843558001880
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609067
Product Name 91-277 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details