Capital Lighting, Inc. 91-297 Lamps-Accent Lamps 609063

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Length 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 10 Finish: Alman Antique White / Green Weight: 5 Product Name: One Light Lamp UPC: 841406008043 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Length 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 10 Finish: Alman Antique White / Green Weight: 5 Product Name: One Light Lamp UPC: 841406008043 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-297 Lamps-Accent Lamps - 609063 - Capital Lighting, Inc.
Columbus, OH, USA
91-297 Lamps-Accent Lamps
609063
91-297 Lamps-Accent Lamps 609063
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Length 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 10 Finish: Alman Antique White / Green Weight: 5 Product Name: One Light Lamp UPC: 841406008043 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Length 13.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 10
Finish: Alman Antique White / Green
Weight: 5
Product Name: One Light Lamp
UPC: 841406008043
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609063
Product Name 91-297 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details