Capital Lighting, Inc. 91-859 Lamps-Table Lamps 609056

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 30.75 Length 30.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Leaf / Black Weight: 7 Product Name: One Light Lamp UPC: 841406017809 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 30.75 Length 30.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Leaf / Black Weight: 7 Product Name: One Light Lamp UPC: 841406017809 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-859 Lamps-Table Lamps - 609056 - Capital Lighting, Inc.
Columbus, OH, USA
91-859 Lamps-Table Lamps
609056
91-859 Lamps-Table Lamps 609056
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 30.75 Length 30.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Leaf / Black Weight: 7 Product Name: One Light Lamp UPC: 841406017809 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 30.75
Length 30.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gold Leaf / Black
Weight: 7
Product Name: One Light Lamp
UPC: 841406017809
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609056
Product Name 91-859 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details