Capital Lighting, Inc. 91-840 Lamps-Table Lamps 609054

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 34.75 Length 34.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Silver Leaf Weight: 9 Product Name: One Light Lamp UPC: 843558011902 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 34.75 Length 34.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Silver Leaf Weight: 9 Product Name: One Light Lamp UPC: 843558011902 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-840 Lamps-Table Lamps - 609054 - Capital Lighting, Inc.
Columbus, OH, USA
91-840 Lamps-Table Lamps
609054
91-840 Lamps-Table Lamps 609054
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 34.75 Length 34.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Silver Leaf Weight: 9 Product Name: One Light Lamp UPC: 843558011902 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 34.75
Length 34.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Silver Leaf
Weight: 9
Product Name: One Light Lamp
UPC: 843558011902
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609054
Product Name 91-840 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details