Capital Lighting, Inc. 91-982 Lamps-Table Lamps 609050

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cambridge Bronze Weight: 10 Product Name: One Light Lamp UPC: 832740007083 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cambridge Bronze Weight: 10 Product Name: One Light Lamp UPC: 832740007083 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-982 Lamps-Table Lamps - 609050 - Capital Lighting, Inc.
Columbus, OH, USA
91-982 Lamps-Table Lamps
609050
91-982 Lamps-Table Lamps 609050
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cambridge Bronze Weight: 10 Product Name: One Light Lamp UPC: 832740007083 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 31.00
Length 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Cambridge Bronze
Weight: 10
Product Name: One Light Lamp
UPC: 832740007083
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609050
Product Name 91-982 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details