Capital Lighting, Inc. 91-253 Lamps-Table Lamps 609040

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.50 Length 34.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burwell Weight: 8 Product Name: One Light Lamp UPC: 841406005219 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.50 Length 34.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burwell Weight: 8 Product Name: One Light Lamp UPC: 841406005219 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-253 Lamps-Table Lamps - 609040 - Capital Lighting, Inc.
Columbus, OH, USA
91-253 Lamps-Table Lamps
609040
91-253 Lamps-Table Lamps 609040
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.50 Length 34.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burwell Weight: 8 Product Name: One Light Lamp UPC: 841406005219 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 34.50
Length 34.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burwell
Weight: 8
Product Name: One Light Lamp
UPC: 841406005219
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609040
Product Name 91-253 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details