Capital Lighting, Inc. 91-782 Lamps-Table Lamps 609022

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tolbert Weight: 5 Product Name: One Light Lamp UPC: 841406011135 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tolbert Weight: 5 Product Name: One Light Lamp UPC: 841406011135 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-782 Lamps-Table Lamps - 609022 - Capital Lighting, Inc.
Columbus, OH, USA
91-782 Lamps-Table Lamps
609022
91-782 Lamps-Table Lamps 609022
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tolbert Weight: 5 Product Name: One Light Lamp UPC: 841406011135 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 16.25
Length 16.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Tolbert
Weight: 5
Product Name: One Light Lamp
UPC: 841406011135
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609022
Product Name 91-782 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details