Capital Lighting, Inc. 91-740 Lamps-Accent Lamps 609021

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.25 Length 12.25 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Greenwich Weight: 5 Product Name: One Light Lamp UPC: 832740009339 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.25 Length 12.25 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Greenwich Weight: 5 Product Name: One Light Lamp UPC: 832740009339 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-740 Lamps-Accent Lamps - 609021 - Capital Lighting, Inc.
Columbus, OH, USA
91-740 Lamps-Accent Lamps
609021
91-740 Lamps-Accent Lamps 609021
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.25 Length 12.25 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Greenwich Weight: 5 Product Name: One Light Lamp UPC: 832740009339 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 12.25
Length 12.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: Greenwich
Weight: 5
Product Name: One Light Lamp
UPC: 832740009339
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609021
Product Name 91-740 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details