PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 25.00
Length 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Atlanta Bronze
Weight: 10
Product Name: One Light Lamp
UPC: 832740003900
Category: Table Lamp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 609008 |
| Product Name | 91-507 Lamps-Table Lamps |
| Application | Residential |