Capital Lighting, Inc. 91-506 Lamps-Table Lamps 609005

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black / Gold Leaf Weight: 9 Product Name: One Light Lamp UPC: 832740003894 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black / Gold Leaf Weight: 9 Product Name: One Light Lamp UPC: 832740003894 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-506 Lamps-Table Lamps - 609005 - Capital Lighting, Inc.
Columbus, OH, USA
91-506 Lamps-Table Lamps
609005
91-506 Lamps-Table Lamps 609005
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black / Gold Leaf Weight: 9 Product Name: One Light Lamp UPC: 832740003894 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black / Gold Leaf
Weight: 9
Product Name: One Light Lamp
UPC: 832740003894
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609005
Product Name 91-506 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details