Capital Lighting, Inc. 1561-AN Sconces-Single Glass 608986

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.00 Extension: 5 Bulb Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134113070 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.00 Extension: 5 Bulb Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134113070 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1561-AN Sconces-Single Glass - 608986 - Capital Lighting, Inc.
Columbus, OH, USA
1561-AN Sconces-Single Glass
608986
1561-AN Sconces-Single Glass 608986
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.00 Extension: 5 Bulb Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134113070 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 12.00
Extension: 5
Bulb
Qty: 1
Wattage: 100
Finish: Antique Nickel
Weight: 5
Product Name: One Light Wall Sconce
UPC: 806134113070
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608986
Product Name 1561-AN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details