Capital Lighting, Inc. 1561-DB Sconces-Single Glass 608983

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 806134113087 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 806134113087 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1561-DB Sconces-Single Glass - 608983 - Capital Lighting, Inc.
Columbus, OH, USA
1561-DB Sconces-Single Glass
608983
1561-DB Sconces-Single Glass 608983
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 806134113087 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 12.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Distressed Bronze
Weight: 5
Product Name: One Light Wall Sconce
UPC: 806134113087
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608983
Product Name 1561-DB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details