Capital Lighting, Inc. 1562-AGB Bathroom Fixtures-Two Lights 608981

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 21.00 Extension: 5 Bulb Qty: 2 Wattage: 100 Finish: Aged Brass Weight: 8 Product Name: Two Light Wall Sconce UPC: 806134113100 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 21.00 Extension: 5 Bulb Qty: 2 Wattage: 100 Finish: Aged Brass Weight: 8 Product Name: Two Light Wall Sconce UPC: 806134113100 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1562-AGB Bathroom Fixtures-Two Lights - 608981 - Capital Lighting, Inc.
Columbus, OH, USA
1562-AGB Bathroom Fixtures-Two Lights
608981
1562-AGB Bathroom Fixtures-Two Lights 608981
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 21.00 Extension: 5 Bulb Qty: 2 Wattage: 100 Finish: Aged Brass Weight: 8 Product Name: Two Light Wall Sconce UPC: 806134113100 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 21.00
Extension: 5
Bulb
Qty: 2
Wattage: 100
Finish: Aged Brass
Weight: 8
Product Name: Two Light Wall Sconce
UPC: 806134113100
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608981
Product Name 1562-AGB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details