Capital Lighting, Inc. 2664-SN Bathroom Fixtures-Four Lights 608696

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 5.50 Extension: 4.25 Bulb Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 9 Product Name: Four Light Bath And Vanity Fixture UPC: 806134123529 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 5.50 Extension: 4.25 Bulb Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 9 Product Name: Four Light Bath And Vanity Fixture UPC: 806134123529 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2664-SN Bathroom Fixtures-Four Lights - 608696 - Capital Lighting, Inc.
Columbus, OH, USA
2664-SN Bathroom Fixtures-Four Lights
608696
2664-SN Bathroom Fixtures-Four Lights 608696
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 5.50 Extension: 4.25 Bulb Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 9 Product Name: Four Light Bath And Vanity Fixture UPC: 806134123529 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 5.50
Extension: 4.25
Bulb
Qty: 4
Wattage: 75
Finish: Satin Nickel
Weight: 9
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134123529
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608696
Product Name 2664-SN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details