Capital Lighting, Inc. 2663-PC Bathroom Fixtures-Three Lights 608694

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 5.50 Extension: 4.25 Bulb Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Three Light Bath And Vanity Fixture UPC: 806134123499 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 5.50 Extension: 4.25 Bulb Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Three Light Bath And Vanity Fixture UPC: 806134123499 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2663-PC Bathroom Fixtures-Three Lights - 608694 - Capital Lighting, Inc.
Columbus, OH, USA
2663-PC Bathroom Fixtures-Three Lights
608694
2663-PC Bathroom Fixtures-Three Lights 608694
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 5.50 Extension: 4.25 Bulb Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 7 Product Name: Three Light Bath And Vanity Fixture UPC: 806134123499 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 5.50
Extension: 4.25
Bulb
Qty: 3
Wattage: 75
Finish: Polished Chrome
Weight: 7
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134123499
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608694
Product Name 2663-PC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details