Capital Lighting, Inc. 5802-AN Bathroom Fixtures-Two Lights 608686

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Weight: 9 Product Name: Two Light Bath And Vanity Fixture UPC: 806134027780 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Weight: 9 Product Name: Two Light Bath And Vanity Fixture UPC: 806134027780 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5802-AN Bathroom Fixtures-Two Lights - 608686 - Capital Lighting, Inc.
Columbus, OH, USA
5802-AN Bathroom Fixtures-Two Lights
608686
5802-AN Bathroom Fixtures-Two Lights 608686
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Weight: 9 Product Name: Two Light Bath And Vanity Fixture UPC: 806134027780 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.25
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Nickel
Weight: 9
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134027780
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608686
Product Name 5802-AN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details