Capital Lighting, Inc. 581-PN-415 Sconces-Single Glass 608681

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 806134028381 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 806134028381 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
581-PN-415 Sconces-Single Glass - 608681 - Capital Lighting, Inc.
Columbus, OH, USA
581-PN-415 Sconces-Single Glass
608681
581-PN-415 Sconces-Single Glass 608681
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 806134028381 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 3
Product Name: One Light Wall Sconce
UPC: 806134028381
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608681
Product Name 581-PN-415 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details