Capital Lighting, Inc. 587-SN-341 Flush Mounts-Other 608680

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 9 Product Name: Three Light Semi Flush UPC: 806134030094 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 9 Product Name: Three Light Semi Flush UPC: 806134030094 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
587-SN-341 Flush Mounts-Other - 608680 - Capital Lighting, Inc.
Columbus, OH, USA
587-SN-341 Flush Mounts-Other
608680
587-SN-341 Flush Mounts-Other 608680
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 9 Product Name: Three Light Semi Flush UPC: 806134030094 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 9
Product Name: Three Light Semi Flush
UPC: 806134030094
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608680
Product Name 587-SN-341 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details