Capital Lighting, Inc. 3825-SN Pendants-Other 608662

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 68.25 Length 68.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 13 Product Name: One Light Pendant UPC: 806134098698 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 68.25 Length 68.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 13 Product Name: One Light Pendant UPC: 806134098698 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3825-SN Pendants-Other - 608662 - Capital Lighting, Inc.
Columbus, OH, USA
3825-SN Pendants-Other
608662
3825-SN Pendants-Other 608662
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 68.25 Length 68.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 13 Product Name: One Light Pendant UPC: 806134098698 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 68.25
Length 68.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Satin Nickel
Weight: 13
Product Name: One Light Pendant
UPC: 806134098698
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608662
Product Name 3825-SN Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details