Capital Lighting, Inc. 321-PN Sconces-Single Candle 608644

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 29.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134023027 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 29.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134023027 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
321-PN Sconces-Single Candle - 608644 - Capital Lighting, Inc.
Columbus, OH, USA
321-PN Sconces-Single Candle
608644
321-PN Sconces-Single Candle 608644
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 29.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134023027 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 29.50
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 4
Product Name: One Light Wall Sconce
UPC: 806134023027
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608644
Product Name 321-PN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details