Capital Lighting, Inc. 3409F-PN Semi-Flush Mts.-Bowl Style 608643

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 6 Product Name: One Light Semi Flush UPC: 806134023218 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 6 Product Name: One Light Semi Flush UPC: 806134023218 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3409F-PN Semi-Flush Mts.-Bowl Style - 608643 - Capital Lighting, Inc.
Columbus, OH, USA
3409F-PN Semi-Flush Mts.-Bowl Style
608643
3409F-PN Semi-Flush Mts.-Bowl Style 608643
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 6 Product Name: One Light Semi Flush UPC: 806134023218 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Polished Nickel
Weight: 6
Product Name: One Light Semi Flush
UPC: 806134023218
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608643
Product Name 3409F-PN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details