Capital Lighting, Inc. 5123-PN Island/Pool Table-3 Light Bar 608624

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 72.25 Length 72.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 28 Product Name: Three Light Island Light UPC: 806134096472 Category: Island Light Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 72.25 Length 72.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 28 Product Name: Three Light Island Light UPC: 806134096472 Category: Island Light Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5123-PN Island/Pool Table-3 Light Bar - 608624 - Capital Lighting, Inc.
Columbus, OH, USA
5123-PN Island/Pool Table-3 Light Bar
608624
5123-PN Island/Pool Table-3 Light Bar 608624
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 72.25 Length 72.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 28 Product Name: Three Light Island Light UPC: 806134096472 Category: Island Light Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 72.25
Length 72.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 28
Product Name: Three Light Island Light
UPC: 806134096472
Category: Island Light
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608624
Product Name 5123-PN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details